EN
  • EN
  • DE

BQ25504RGTT

Part No BQ25504RGTT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Ultra Low Power Boost Converter with Battery Management for Energy Harvester Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Energy Harvesting
Operating Supply Current 330nA
Operating Supply Voltage 2.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1154222-BQ25504RGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ25504
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ25504RGTT CAD Model

Description

Introducing the BQ25504RGTT Energy Harvesting Charger and Power Management IC from Texas Instruments

The BQ25504RGTT is a highly efficient energy harvesting and power management integrated circuit (IC) designed by Texas Instruments (TI) to cater to the needs of ultra-low power applications. This innovative component is part of TI's extensive line of energy-efficient power management solutions, and it is specifically tailored for energy harvesting or scavenging systems where minimal power wastage is crucial.

With its ability to extract and manage the smallest amounts of power from various sources such as solar, thermal, vibration, or RF, the BQ25504RGTT is an ideal choice for powering a wide range of wireless sensor nodes, wearables, and Internet of Things (IoT) devices. It is particularly well-suited for applications that require a battery or supercapacitor for energy storage and operate in environments where main power is unavailable or intermittent.

The BQ25504RGTT stands out with its impressive ultra-low quiescent current, which significantly extends the life of the battery or supercapacitor. This feature ensures that the maximum amount of harvested energy is stored and utilized, minimizing energy loss during the conversion process. The IC is equipped with an intelligent power management system that enables maximum power point tracking (MPPT), optimizing the energy transfer from the harvester to the storage element.

Furthermore, this IC comes in a compact, surface-mount QFN package, making it suitable for space-constrained applications. Its wide input voltage range allows for flexibility in choosing different types of energy harvesters, while the integrated dynamic maximum power point tracking ensures compatibility with varying environmental conditions.

The BQ25504RGTT also includes a range of protective features such as overvoltage protection, under-voltage lockout, and temperature sensing, which safeguard the connected storage and load devices. This ensures reliable and safe operation over the product's lifespan.

For developers and engineers looking to create sustainable, energy-efficient products, the BQ25504RGTT from Texas Instruments offers a robust and versatile solution that can significantly reduce the ecological footprint of electronic devices while maintaining high performance and reliability.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4810 $54.8100
23+ $4.4972 $103.4356
35+ $4.3567 $152.4845
48+ $4.2161 $202.3728
62+ $4.0756 $252.6872
83+ $3.6540 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,553 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess