EN
  • EN
  • DE

BQ25121AYFPT

Part No BQ25121AYFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1CL 25DSBGA / Charger IC Multi-Chemistry 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 4.65V
Voltage - Supply (Max) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number BQ25121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BQ25121AYFPT-ND,296-49478-6,296-49478-1,296-49478-2
Standard Package 250
Win Source Part Number 1226132-BQ25121AYFPT
Ultra Librarian 3D Model Ultra Librarian BQ25121AYFPT CAD Model

Description

Introducing the BQ25121AYFPT from Texas Instruments

The BQ25121AYFPT is a cutting-edge, highly-integrated battery charge management IC that is designed to cater to the needs of modern compact electronics. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is a testament to the company's commitment to innovation and quality.

At the heart of the BQ25121AYFPT lies its ability to efficiently manage the power for rechargeable lithium-ion and lithium-polymer batteries. This makes it an ideal solution for a wide range of portable applications, including wearables, fitness bands, smartwatches, and wireless earbuds. The device's small form factor and low quiescent current enhance its suitability for devices where space is at a premium and energy efficiency is paramount.

The BQ25121AYFPT boasts an impressive array of features that are designed to optimize battery performance and safety. It supports adjustable charge current up to 500 mA and an adjustable termination current. The IC also provides battery voltage regulation up to 4.4 V, which is critical for ensuring the longevity and reliability of the battery. Furthermore, the device includes a thermal regulation feature that protects the battery by reducing charge current during conditions of excessive temperature.

Safety is a key concern in battery management, and the BQ25121AYFPT addresses this with its suite of protection features. It includes over-voltage protection, short-circuit protection, and a battery temperature monitoring function that works in conjunction with an external thermistor. These features help to prevent damage to the battery and the device it powers, thereby enhancing user safety and product reliability.

For designers and engineers looking to integrate the BQ25121AYFPT into their projects, Texas Instruments provides comprehensive support through design tools, simulation models, and detailed technical documentation. The device is available in a compact 2.00 mm × 2.00 mm YFP package, which is designed for easy integration into PCB designs.

In conclusion, the BQ25121AYFPT from Texas Instruments is an outstanding solution for anyone in need of a highly efficient, safe, and compact battery management system. Its advanced features and robust design make it an excellent choice for the next generation of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2520 $52.0320
38+ $2.6683 $101.3954
59+ $2.5849 $152.5091
80+ $2.5016 $200.1280
104+ $2.4182 $251.4928
139+ $2.1680 $301.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess