EN
  • EN
  • DE

BQ24765RUVR

Part No BQ24765RUVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SMBus-Controlled Multi-Chemistry Battery Charger With Integrated Power MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature
Charge Current - Max 8.064A
Battery Pack Voltage 19.2V (Maximum)
Voltage Supply MAX 24V
Interface I2C
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 34-VQFN Exposed Pad
Manufacturer Package 34-VQFN Exposed Pad (7x3.5)
Win Source Part Number 1154217-BQ24765RUVR
Manufacturer Homepage www.ti.com
Family Name BQ24765
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24765RUVR CAD Model

Description

The BQ24765RUVR is a state-of-the-art integrated battery charge controller from Texas Instruments, designed to cater to the sophisticated power management requirements of modern portable electronics. This high-efficiency, synchronous battery charger offers a multitude of features that ensure the safety, reliability, and longevity of battery-powered devices.

Key Features

  • High-Efficiency Synchronous Switching: The BQ24765RUVR utilizes synchronous switching to provide efficient power conversion, which results in reduced heat generation and improved battery charging times.
  • Support for Multiple Chemistries: This versatile charger supports a wide range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, making it suitable for a variety of applications.
  • Programmable Charging Parameters: Users can program key parameters such as charge voltage, charge current, and termination current, allowing for customization to meet specific battery requirements.
  • Integrated Safety Features: The BQ24765RUVR includes multiple safety features such as input over-voltage protection, battery over-voltage protection, thermal regulation, and a battery temperature monitoring input to ensure safe charging under all conditions.
  • Power Path Management: With its advanced power path management, the device enables system operation from an adapter or a battery, optimizing power usage and maintaining seamless operation during varying power conditions.

Applications

The BQ24765RUVR is ideal for a broad range of applications, especially where efficient and safe battery charging is critical. It is commonly used in:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Gaming Devices
  • Medical and Healthcare Equipment
  • Portable Power Tools

Technical Specifications

With a wide input voltage range and the ability to deliver up to 8 A of charge current, the BQ24765RUVR is designed to accommodate the fast-paced needs of today's mobile devices. The device is offered in a compact 20-pin QFN package, making it suitable for space-constrained applications.

Conclusion

The BQ24765RUVR from Texas Instruments represents a cutting-edge solution for battery charge management, combining efficiency, versatility, and safety. It stands out as an excellent choice for designers looking to enhance the power management systems of their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8297 $52.9782
14+ $7.2449 $101.4286
22+ $7.0185 $154.4070
30+ $6.7921 $203.7630
39+ $6.5657 $256.0623
51+ $5.8865 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess