EN
  • EN
  • DE

NIS6452MT1TWG

Part No NIS6452MT1TWG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 5V
Current - Output 3A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-WQFN (3x2)
Base Product Number NIS6452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361831-NIS6452MT1TWG
Ultra Librarian 3D Model Ultra Librarian NIS6452MT1TWG CAD Model

Description

Introducing Product NIS6452MT1TWG by ON Semiconductor

The NIS6452MT1TWG is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the power management and protection domain. With its robust design and advanced technology, the NIS6452MT1TWG ensures reliable performance in various electronic devices.

Key Features

  • Electronic Fuse: The NIS6452MT1TWG functions as an eFuse, or electronic fuse, which provides overcurrent protection for sensitive electronics. Unlike traditional fuses, this eFuse can be reset electronically, enhancing the longevity and reliability of the system.
  • Current Limiting: It comes equipped with precise current limiting capabilities, ensuring that the connected device is safeguarded against excessive current that could potentially cause damage.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which prevents overheating by automatically turning off the power when the temperature exceeds a certain threshold.
  • Reverse Current Blocking: With reverse current blocking, the NIS6452MT1TWG prevents the flow of current in the opposite direction, which is essential for protecting the circuitry in case of incorrect power connections.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates within safe voltage levels, thereby protecting the circuit from low voltage conditions that could lead to erratic operation or damage.

Applications

The versatility of the NIS6452MT1TWG makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Computing Systems
  • Industrial Equipment
  • Networking and Telecommunication Devices
  • Portable and Battery-powered Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NIS6452MT1TWG is built with this commitment in mind, ensuring that it meets the stringent standards required for industrial and consumer applications. Its compact design allows for seamless integration into various electronic systems without compromising on performance.

With ON Semiconductor's NIS6452MT1TWG, designers and engineers can expect a durable and efficient solution for power management and protection, backed by the expertise and support of a leading semiconductor company.

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8966 $56.8980
65+ $1.5562 $101.1530
100+ $1.5076 $150.7600
140+ $1.4589 $204.2460
180+ $1.4103 $253.8540
240+ $1.2644 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,579 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess