BQ24721CRHBR Overview
Optimized for high-performance electronics, the BQ24721CRHBR offers seamless integration into power management systems. Make your applications robust and reliable by employing this advanced battery charge controller.
- Applications:
- High-End Laptops
- Portable Gaming Consoles
- Medical Equipment
- Industrial Instruments
- Features and Benefits:
- Integrated Solution: Combines multiple charging functions to save space and cost.
- Enhanced Compatibility: Designed to handle various power sources effectively.
- Safety Focused: Packed with over-temperature and short-circuit protection.
- Additional Details:
- Input Voltage Flexibility: 5V to 20V
- Charge Customization: Helps to adjust voltage for specific battery needs.
- Temperature Operating Range: -30°C to 100°C