EN
  • EN
  • DE

BQ24312DSGT

Part No BQ24312DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154174-BQ24312DSGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24312DSGT
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24312DSGT CAD Model

Description

Introducing the BQ24312DSGT from Texas Instruments

The BQ24312DSGT is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This high-quality chip is specifically engineered for advanced power management applications, particularly in portable devices where charging efficiency and safety are paramount. The BQ24312DSGT offers a comprehensive solution for your charging circuitry, ensuring that your devices are powered reliably and securely.

Key Features

  • High-Accuracy Voltage and Current Regulation: The BQ24312DSGT provides precise control over charging parameters, ensuring that your device is charged efficiently and safely, without overcharging or overheating.
  • Integrated Safety Features: This chip includes an array of safety mechanisms such as overvoltage protection, thermal shutdown, and a charge status indicator, which work together to protect both the charging device and the power source.
  • Charge Enable Function: Users can control the initiation of the charging process, providing flexibility in various application scenarios.
  • Compact Design: The BQ24312DSGT comes in a small, lead-free package that is suitable for space-constrained applications, making it an ideal choice for portable electronics.

Applications

The versatility of the BQ24312DSGT makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other USB-powered gadgets

Technical Specifications

The BQ24312DSGT operates over a broad input voltage range and is designed to work efficiently with standard USB ports and adapters. It supports a variety of battery chemistries and is compatible with multiple platforms, making it a highly adaptable solution for your power management needs.

With Texas Instruments' commitment to quality, the BQ24312DSGT is manufactured to meet the highest industry standards. Its robust design ensures longevity and reliability, making it a smart choice for designers and manufacturers seeking a top-tier charging solution.

Embrace the power of Texas Instruments' expertise with the BQ24312DSGT and provide your products with the efficient, safe, and reliable charging capabilities they deserve.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6189 $52.6065
200+ $0.5078 $101.5600
305+ $0.4920 $150.0600
425+ $0.4761 $202.3425
545+ $0.4602 $250.8090
730+ $0.4126 $301.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess