EN
  • EN
  • DE

BQ7694001DBT

Part No BQ7694001DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 9-15C 44TSSOP / Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 ~ 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ7694001
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913474-BQ7694001DBT
Ultra Librarian 3D Model Ultra Librarian BQ7694001DBT CAD Model

Description

The BQ7694001DBT is a cutting-edge battery management device from Texas Instruments, specifically designed for the efficient and secure management of multi-cell lithium-ion battery packs. This high-performance integrated circuit is an essential component for applications requiring long battery life, robust energy storage solutions, and high levels of safety, such as electric vehicles, portable power tools, and large-scale energy storage systems.

Key Features

  • Voltage Monitoring: The BQ7694001DBT provides precise monitoring capabilities for up to 15 series-connected battery cells, ensuring that each cell operates within its safe voltage range, thereby extending the overall battery life and reliability.
  • Balancing and Protection: With an integrated cell balancing function, this device actively manages the charge across all cells, promoting uniformity and preventing overvoltage conditions. It also includes a suite of protection features such as overcurrent, short circuit, over-temperature, and under-voltage lockout, enhancing the safety of the battery pack.
  • Communication Interface: The device supports an I2C interface, enabling seamless communication with a host controller for data reporting and configuration settings, which is crucial for real-time battery management and diagnostics.
  • High Accuracy: The BQ7694001DBT boasts high-accuracy measurements which are vital for delivering precise battery state-of-charge (SOC) and state-of-health (SOH) estimations.

Applications

Due to its robust design and comprehensive feature set, the BQ7694001DBT is suitable for a wide range of applications that demand reliable battery management, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Power Tools and Garden Equipment
  • Energy Storage Systems (ESS)
  • Uninterruptible Power Supplies (UPS)
  • Portable Medical Devices

Quality and Support

Texas Instruments is known for its commitment to quality and the BQ7694001DBT is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliable performance in the most demanding environments. Additionally, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools to assist developers in integrating this device into their applications.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess