EN
  • EN
  • DE

74AVCH20T245VRE4

Part No 74AVCH20T245VRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 20 BIT DUAL SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131161-74AVCH20T245VRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH20T245VRE4 CAD Model

Description

Product Overview: 74AVCH20T245VRE4

The 74AVCH20T245VRE4 is a high-performance, dual-supply, 20-bit transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between systems. This transceiver is part of the AVC (Advanced Very-Low-Voltage CMOS) family and is tailored for operation with a 1.2V to 3.6V VCC range, making it suitable for interfacing between different voltage domains in a mixed-voltage environment.

With its dual-supply voltage capability, the 74AVCH20T245VRE4 allows for translation between different logic levels, ensuring seamless data transfer while protecting the integrity of the data and the connected devices. This feature is particularly useful for applications that require communication between components operating at different voltage levels, such as interfacing between a 3.3V microcontroller and 1.8V memory modules.

The device boasts a wide data bandwidth, which makes it an ideal choice for high-speed data transfer applications. It is equipped with 20-bit bidirectional data paths and incorporates bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and reduces system cost and complexity. The transceiver's direction and output enable functions are controlled by input level, providing additional flexibility in system design.

Encased in a slim TSSOP (Thin Shrink Small Outline Package) with 56 pins, the 74AVCH20T245VRE4 is designed for space-constrained applications. Its small form factor is well-suited for modern compact electronic devices where board space is at a premium.

The device also features a partial-power-down mode that helps in reducing power consumption when not in active use, contributing to energy-efficient operation. This is particularly important for battery-powered devices where power management is critical.

Overall, the 74AVCH20T245VRE4 is a versatile and reliable solution for system designers looking to facilitate communication between components with different voltage levels, while maintaining signal integrity and minimizing power consumption. Its high-speed capabilities and power-saving features make it a valuable component in a wide range of electronic products, from consumer electronics to industrial control systems.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess