EN
  • EN
  • DE

BQ24295RGET

Part No BQ24295RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI+ CHARGER PWR MGMT 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.4V (Max)
Maximum Supply Voltage 6.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023926-BQ24295RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24295RGET CAD Model

Description

Introducing the BQ24295RGET - A High-Efficiency, Single-Cell USB/Adapter Charger IC from Texas Instruments

The BQ24295RGET is a state-of-the-art integrated charger IC designed for the modern needs of portable electronics. Manufactured by Texas Instruments, a leader in semiconductor solutions, this chip is tailored to efficiently manage power for single-cell lithium-ion or lithium-polymer batteries. It's an ideal charging solution for a wide range of applications, including smartphones, tablets, and other portable devices that require efficient and fast charging capabilities.

Key Features:

  • High Efficiency: The BQ24295RGET provides a high-efficiency charging solution with a 4.5V to 17V input voltage range, ensuring compatibility with USB and adapter power sources.
  • Power Flexibility: It supports a wide range of input sources, including USB 2.0, USB 3.0, and high voltage adapters, making it highly versatile for different charging scenarios.
  • Charge Rate Control: With I2C interface for optimal system power management, it allows the host to dynamically control the input current limit, charge current, and other parameters.
  • Integrated Safety Features: The device includes multiple safety features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe charging operations.
  • Power Path Management: It allows the system to be powered from the adapter while simultaneously charging the battery, reducing downtime for the user.

Advanced Charging Technology:

The BQ24295RGET leverages Texas Instruments' innovative charging algorithms to extend battery life and optimize charging cycles. It features a programmable charge timer and termination threshold, which provides flexibility to designers to tailor the charging profile according to specific battery requirements.

Compact and Efficient Design:

Encased in a compact 24-pin VQFN package, the BQ24295RGET minimizes the footprint on the PCB, which is critical for space-constrained applications. Its integrated power MOSFETs and current sensing reduce the need for external components, simplifying the design and reducing overall system cost.

Conclusion:

The BQ24295RGET from Texas Instruments represents a sophisticated and versatile charging solution for single-cell Li-Ion and Li-Poly batteries. With its advanced features and compact design, it stands out as an excellent choice for designers looking to enhance the charging capabilities of their portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
240+ $0.4180 $100.3200
375+ $0.4039 $151.4625
535+ $0.3756 $200.9460
695+ $0.3615 $251.2425
865+ $0.3474 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,490 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess