EN
  • EN
  • DE

DA-10091

Part No DA-10091
Manufacturer Assmann WSW Components
Catalog Battery Chargers
Description UNIVERSAL LAPTOP CAR CHARGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Assmann WSW Components
Series Digitus
Type Notebook
Number of Cells 1
Voltage - Nominal 15V ~ 20V
Voltage - Input 12 ~ 30VDC
Power - Max 90W
Mounting Auto Socket
Termination Style Assorted Adapters
Features 11 Output Plugs, Multiple Output Voltages
Win Source Part Number 766586-DA-10091
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DA-10091 CAD Model

Description

The Assmann WSW Components 766586-DA-10091 is a high-quality notebook from Assmann WSW Components.

  • Series: Digitus
  • Output Plugs: 11
  • Output Voltages: Multiple
  • Mounting: Auto Socket
  • Input Voltage: 12 ~ 30VDC
  • Maximum Power: 90W
  • Applications: Battery Products

You May Also Be Interested in

Analog Devices Inc.
MAX8808 1AMP LINEAR LI+ BATTERY
Lowest to $5.2389
Pimoroni Ltd
Need more? Email Us
Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 4.42A
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.8209
Texas Instruments
STAND-ALONE OR IC CONTROLLED 70-
Lowest to $3.6828
Bel Power Solutions
BATT CHARGER ENCLOSED 27.3V 4.2A
Need more? Email Us
Tripp Lite
BATT CHARGING STATION 2.4A / Charging Station Battery Charger 2.4A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess