The Hynix Semiconductor HMA42GR7BJR4N-TFTD is a DDR4 SDRAM memory module. DDR4 (Double Data Rate 4) is a type of synchronous dynamic random-access memory with a high bandwidth interface. This module is designed for use in desktop computers, laptops, and servers to provide fast and efficient memory performance. Hynix Semiconductor is a major manufacturer of memory chips and modules, and their products are known for their quality and reliability.
Applications
- Desktop computers for gaming, content creation, and general productivity tasks.
- Laptop computers to improve multitasking capabilities and application responsiveness.
- Servers for handling data processing, virtualization, and cloud computing workloads.
- Workstations for professional applications such as video editing, 3D rendering, and CAD design.
- High-performance computing (HPC) systems for scientific research and simulations.
Features
- DDR4 technology for increased bandwidth and faster data transfer rates compared to previous generations.
- High memory capacity, providing ample space for running multiple applications and handling large datasets.
- Low voltage operation, reducing power consumption and heat generation.
- Error correction code (ECC) option available for enhanced data integrity (if specified in the product details).
- Compatibility with a wide range of motherboards and systems supporting DDR4 memory.
Benefits
- Improved system performance by providing faster access to data and reduced latency.
- Enhanced multitasking capabilities, allowing users to run multiple applications simultaneously without performance degradation.
- Increased responsiveness of applications and operating systems.
- Reduced energy consumption, contributing to longer battery life in laptops and lower operating costs in servers.
- Enhanced system stability and data integrity, especially with ECC memory.
Additional Details
The HMA42GR7BJR4N-TFTD memory module operates at a specific clock speed (e.g., 2133 MHz, 2400 MHz, 2666 MHz) and has a specific timing configuration (e.g., CAS latency). These parameters affect the overall performance of the memory. The module is typically available in various capacities (e.g., 4GB, 8GB, 16GB). The form factor (DIMM or SODIMM) determines its compatibility with different types of systems. Always refer to the product datasheet for precise specifications, including memory capacity, clock speed, timing parameters, voltage requirements, and supported features. Proper installation and configuration of the memory module are essential for optimal performance and system stability. Ensure compatibility with the motherboard and operating system before installation.