EN
  • EN
  • DE

BQ24163YFFT

Part No BQ24163YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.4V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 1023874-BQ24163YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24163YFFT CAD Model

Description

Introducing the BQ24163YFFT from Texas Instruments

The BQ24163YFFT is a highly integrated, flexible switch-mode charge management device specifically designed for USB and adapter power supply requirements. As a product of Texas Instruments, a leader in semiconductor solutions, the BQ24163YFFT stands out for its efficiency and reliability in power management applications.

This advanced charging IC is perfect for a wide range of portable devices, including smartphones, tablets, and other handheld electronics that demand an efficient and secure charging solution. The BQ24163YFFT boasts a broad input voltage range, making it versatile for various power sources, and supports up to a 3.5A charge current, which can be programmed via an I2C interface or through external resistors.

Key features of the BQ24163YFFT include:

  • High-efficiency, 1.5 MHz switch-mode charger to minimize charging time
  • Input voltage range from 4.5V to 17V, suitable for USB and adapter power sources
  • Support for three charging phases: preconditioning, constant current, and constant voltage
  • Battery voltage and charge current programmability through an I2C interface
  • Integrated power FETs for up to 3.5A charge current
  • Thermal regulation and protection to ensure safe charging under various conditions
  • Automatic system power path management to power the system while simultaneously and independently charging the battery
  • Power Good and Charge Status indicators for real-time feedback

The device also includes numerous safety features to protect both the charging system and the battery. These include overvoltage, overcurrent, short-circuit, and thermal protections, ensuring a safe charging process without compromising on performance.

Designed in a compact, 20-pin thin QFN package, the BQ24163YFFT minimizes the footprint on the PCB, providing more space for other critical components. Its small form factor, combined with its advanced features, makes it an excellent choice for designers looking to create sleek, efficient, and powerful portable electronic devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the BQ24163YFFT datasheet. Harness the power of Texas Instruments' innovation to enhance your product's charging capabilities with the BQ24163YFFT.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess