The Texas Instruments BQ24160YFFR is a state-of-the-art integrated circuit designed for the efficient management of power in portable devices. This highly sophisticated chip is part of Texas Instruments' extensive portfolio of battery management solutions, catering to the growing demand for reliable and efficient power management in compact electronics.
Key Features
- Advanced Power Management: The BQ24160YFFR offers a robust power management system, designed to efficiently charge lithium-ion and lithium-polymer batteries while protecting the longevity of the battery.
- High-Efficiency Operation: With its switch-mode charger, this IC ensures high-efficiency power conversion, which reduces heat and improves charging speed, making it ideal for fast-paced, mobile environments.
- Integrated Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of portable devices.
- Flexible Charging Parameters: The BQ24160YFFR provides programmable charging parameters, including adjustable charge current and voltage, enabling it to cater to a wide range of battery sizes and chemistries.
- USB Compatibility: The chip supports USB-compliant input, allowing for convenient charging from USB sources, which is a standard in many modern electronic devices.
- Multiple Safety Features: Safety is a priority with the BQ24160YFFR, featuring over-voltage protection, thermal regulation, and safety timers to ensure the protection of the charging system and the device.
Applications
The BQ24160YFFR is versatile and can be employed in a variety of applications. It is particularly well-suited for portable electronics where efficient power management is crucial. These applications include, but are not limited to, smartphones, tablets, digital cameras, and handheld gaming devices.
Technical Specifications
- Input Voltage Range: 4.5 V to 17 V
- Charge Current: Up to 2.5 A
- Battery Voltage: Programmable from 3.5 V to 4.4 V
- Package Type: 20-DSBGA
- Operating Temperature Range: -40°C to 85°C
With its combination of efficiency, versatility, and safety, the Texas Instruments BQ24160YFFR is an excellent choice for designers looking to optimize battery performance and extend the usability of their portable devices.