EN
  • EN
  • DE

OPA627AU/2K5E4

Part No OPA627AU/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 55V/S, HIGH-SPEED, 0.8V/C DRIFT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Difet®
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 55V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 130 µV
Current - Supply 7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651177-OPA627AU/2K5E4
Ultra Librarian 3D Model Ultra Librarian OPA627AU/2K5E4 CAD Model

Description

The OPA627AU/2K5E4 is a high-precision operational amplifier (op-amp) manufactured by Texas Instruments, designed to cater to a wide array of applications that require high accuracy, low noise, and exceptional performance. This device is part of the esteemed OPA series known for its superior analog signal conditioning capabilities.

Key Features

  • High Performance: The OPA627AU/2K5E4 offers a high slew rate and bandwidth which makes it ideal for fast signal processing applications.
  • Low Distortion: Its low harmonic distortion characteristics ensure that the signal integrity is maintained, especially important in audio and instrumentation applications.
  • Low Noise: With its low noise levels, this op-amp is perfect for sensitive applications where signal quality is paramount.
  • Precision: The device provides high precision with a low offset voltage, making it suitable for high-accuracy systems.

Applications

The OPA627AU/2K5E4 is versatile and can be used in various applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Medical Instrumentation

Specifications

Parameter Value
Package/Case SOIC-8
Number of Channels 1
Supply Voltage ±4.5V to ±18V
Operating Temperature -55°C to +125°C
Slew Rate 55 V/µs
Gain Bandwidth Product 16 MHz

Quality and Reliability

The OPA627AU/2K5E4 is built to Texas Instruments' stringent quality standards, ensuring reliable performance in even the most demanding environments. The device is RoHS compliant and designed for long-term stability.

With its exceptional features and proven reliability, the OPA627AU/2K5E4 operational amplifier from Texas Instruments stands out as a top choice for professionals seeking the best in signal processing performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6865 $53.0595
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess