EN
  • EN
  • DE

BQ24160ARGET

Part No BQ24160ARGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023866-BQ24160ARGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24160ARGET CAD Model

Description

Introducing the Texas Instruments BQ24160ARGET

The Texas Instruments BQ24160ARGET is a highly integrated power management solution designed for portable applications. This sophisticated chip is a single-cell Li-ion battery charger with a wide range of features that make it an ideal choice for a variety of portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • Flexible Power Input: The BQ24160ARGET supports a flexible power input range, accommodating various power sources including USB ports and AC adapters. This feature ensures that users can charge their devices using the most convenient power source available.
  • Integrated Power FETs: With integrated power FETs, the BQ24160ARGET simplifies the circuit design and reduces the overall footprint, allowing for more compact and efficient designs.
  • High Charge Efficiency: This device offers high charge efficiency, which is crucial for quick charging times and for reducing heat generation during the charging process.
  • Multiple Safety Features: Safety is a top priority, and the BQ24160ARGET includes several protection features such as over-voltage, over-current, short-circuit, and thermal protection to ensure safe and reliable operation.
  • Power Path Management: The advanced power path management feature allows the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low.
  • Charge Status Indicators: Integrated charge status indicators provide visual feedback on the charging process, making it easy for users to monitor the battery status.

Design and Application Flexibility

The BQ24160ARGET is designed with flexibility in mind, supporting programmable charge parameters such as charge current and voltage, which can be tailored to the specific needs of the application. This customization ensures that the battery is charged in the most efficient way possible, extending its lifespan and maximizing performance.

With its compact QFN package, the BQ24160ARGET is ideal for space-constrained applications. Its advanced features and design flexibility make it an excellent choice for designers looking to create efficient, safe, and user-friendly portable electronic devices.

Conclusion

The Texas Instruments BQ24160ARGET represents a state-of-the-art solution for battery charging in portable devices, offering a combination of efficiency, safety, and flexibility that is hard to match. Whether you're developing the next generation of portable technology or looking to improve existing designs, the BQ24160ARGET is a component that can help you achieve your design objectives with ease.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9938 $63.9752
8+ $13.1232 $104.9856
12+ $12.7131 $152.5572
17+ $12.3030 $209.1510
22+ $11.8929 $261.6438
29+ $10.6626 $309.2154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess