EN
  • EN
  • DE

BQ24155RGYR

Part No BQ24155RGYR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 14VQFN / Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage - Supply (Maximum) 6V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Part Number Series BQ24155
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807126-BQ24155RGYR
Ultra Librarian 3D Model Ultra Librarian BQ24155RGYR CAD Model

Description

Overview of Texas Instruments BQ24155RGYR

The Texas Instruments BQ24155RGYR is a sophisticated, high-efficiency, synchronous battery charger that caters to a wide array of portable applications. This integrated circuit (IC) is specifically designed to manage power for systems that use a single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Pol) battery. It stands out for its compact size and advanced features that enable efficient charging and power management.

Key Features

  • Input Voltage Range: The BQ24155RGYR operates efficiently with an input voltage range of 4.5 V to 28 V, accommodating various power sources.
  • Charge Current: It supports programmable charge currents up to 1.5 A, allowing for fast and flexible charging solutions.
  • Power Path Management: This IC integrates dynamic power path management (DPPM) that powers the system while simultaneously and independently charging the battery.
  • High Efficiency: The device boasts a high charging efficiency, which is crucial for portable devices where energy conservation is paramount.
  • Charge Termination: It features an automatic charge termination based on user-selectable minimum current levels, ensuring safety and preserving battery life.
  • Thermal Regulation: To prevent overheating, the BQ24155RGYR includes a thermal regulation mechanism that reduces charge current.

Applications

The BQ24155RGYR from Texas Instruments is ideal for a multitude of applications, particularly where efficient charging and compact size are required. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Other Portable Devices Requiring Single-Cell Li-Ion or Li-Pol Batteries

Package and Availability

The BQ24155RGYR is offered in a compact QFN package, which is highly suitable for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers alike.

Conclusion

In summary, the BQ24155RGYR is a versatile and efficient solution for modern portable devices that require reliable battery charging and management. Its range of features and high performance make it an excellent choice for designers looking to enhance the user experience by extending battery life and reducing charging time.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3878 $50.1438
52+ $1.9592 $101.8784
80+ $1.8980 $151.8400
109+ $1.8367 $200.2003
141+ $1.7755 $250.3455
189+ $1.5919 $300.8691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,770 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess