EN
  • EN
  • DE

MT9P001I12STC

Part No MT9P001I12STC
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS Image Sensor 2592H x 1944V 2.2μm x 2.2μm 48-iLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Image Sensors, Camera
Manufacturer Aptina-ON Semiconductor
Series DigitalClarity?
Packaging Tray
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2592H x 1944V
Frames per Second 15
Operating Supply Voltage 1.8V, 2.8V
Package 48-iLCC
Manufacturer Device Package 48-iLCC
Operating Temperature Range -30°C ~ 70°C (TA)
Win Source Part Number 098174-MT9P001I12STC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9P001I12STC CAD Model

Description

The 098174-MT9P001I12STC is a CMOS image sensor manufactured by Aptina-ON Semiconductor.

  • Product Type: CMOS image sensor
  • Manufacturer: Aptina-ON Semiconductor
  • Series: DigitalClarity
  • Package: 48-iLCC
  • Supply and Demand Status: Limited
  • Operating Temperature: -30°C to 70°C
  • Operating Supply Voltage: 1.8V to 2.8V
  • Pixel Size: 2.2μm x 2.2μm
  • Active Pixel Array: 2592H x 1944V
  • Frame Rate: 15 frames per second.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8586 $68.5758
7+ $18.7560 $131.2920
10+ $18.1705 $181.7050
14+ $17.5837 $246.1718
17+ $16.9981 $288.9677
23+ $15.2391 $350.4993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess