EN
  • EN
  • DE

BQ24093DGQT

Part No BQ24093DGQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.45V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1023832-BQ24093DGQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24093DGQT CAD Model

Description

Introducing the BQ24093DGQT from Texas Instruments

The BQ24093DGQT is a state-of-the-art integrated circuit designed by Texas Instruments, specifically crafted to cater to the demanding power management requirements of modern portable devices. This compact, highly efficient solution is a testament to Texas Instruments' commitment to innovation and quality in the field of power management technology.

Key Features

  • High-Efficiency Battery Charging: The BQ24093DGQT offers a high level of charging efficiency, which is crucial for extending battery life and reducing energy consumption in portable devices.
  • Single-Cell Lithium Charger: Tailored for single-cell lithium batteries, this charger ensures that devices using this common battery type are well-supported and can benefit from optimal charging.
  • Flexible Power Source Compatibility: It is designed to work seamlessly with both USB and adapter power sources, providing versatility in charging scenarios.
  • Integrated Power FET and Current Sensor: With an integrated power FET and current sensor, the device simplifies the design and reduces the external component count, saving space and cost.
  • Thermal Regulation: To protect against overheating, the BQ24093DGQT features thermal regulation, ensuring safe operation under varying environmental conditions.
  • High Accuracy: The charging voltage and current are highly accurate, providing precise power delivery to the battery and enhancing overall device reliability.

Applications

The BQ24093DGQT is ideal for a range of applications, particularly those requiring efficient and reliable battery charging. It is a perfect fit for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Accessories

Design and Integration

Designed with a focus on miniaturization, the BQ24093DGQT comes in a compact QFN package, making it suitable for space-constrained applications. Its integration-friendly interface ensures a straightforward design-in process, allowing engineers to incorporate it into their designs with minimal hassle.

In summary, the BQ24093DGQT by Texas Instruments represents a blend of performance, efficiency, and convenience, making it an ideal choice for powering the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8317 $54.9510
70+ $1.5030 $105.2100
105+ $1.4560 $152.8800
145+ $1.4090 $204.3050
185+ $1.3621 $251.9885
250+ $1.2212 $305.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess