EN
  • EN
  • DE
  • IT

BQ24093DGQR

Part No BQ24093DGQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10MSOP / Charger IC Lithium Ion/Polymer 10-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.45V
Interface USB
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number BQ24093
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848464-BQ24093DGQR
Ultra Librarian 3D Model Ultra Librarian BQ24093DGQR CAD Model

Description

Introducing Texas Instruments' BQ24093DGQR Battery Charger IC

The BQ24093DGQR from Texas Instruments is a highly integrated lithium-ion battery charger designed for space-constrained applications. This efficient power management IC is ideal for portable electronics, offering a compact solution for charging single-cell Li-ion batteries. With a host of features aimed at both safety and performance, the BQ24093DGQR is a versatile component for modern electronic devices.

Key Features

  • High Efficiency: The BQ24093DGQR boasts a high-efficiency synchronous switching power FET architecture, which minimizes heat generation and improves charging performance.
  • Programmable Charge Parameters: Designers can program the charge rate and voltage, allowing for customization to match specific battery requirements. This ensures optimal charging for different battery chemistries and capacities.
  • Integrated Power Path Management: This feature allows the system to be powered from the USB port or adapter when the battery is dead or absent, ensuring seamless operation of the device at all times.
  • Thermal Regulation: To protect the battery and circuitry, the IC includes a thermal regulation feature that reduces charge current if the temperature exceeds a predefined threshold.
  • Charge Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor, giving real-time feedback on the charging process.

Safety Features

  • Battery Temperature Monitoring: The BQ24093DGQR includes a feature to monitor the battery temperature during the charging process, preventing overheating and enhancing safety.
  • Input Over-Voltage Protection: This protection feature prevents damage to the device from high voltage inputs, ensuring a longer lifespan for the electronics.
  • Safety Timers: Programmable safety timers for pre-charge and fast charge phases provide an additional layer of protection against overcharging.

Applications

The BQ24093DGQR is suitable for a wide range of portable applications such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its small form factor (VSON-10 package) and comprehensive feature set make it an excellent choice for designers seeking a reliable and flexible charging solution.

With the BQ24093DGQR, Texas Instruments continues to demonstrate its commitment to innovation in power management technology, delivering solutions that enhance the performance and safety of today's portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0467 $52.3350
120+ $0.8588 $103.0560
185+ $0.8320 $153.9200
250+ $0.8052 $201.3000
325+ $0.7783 $252.9475
430+ $0.6978 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,109 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess