EN
  • EN
  • DE
  • IT

BQ24091DGQR

Part No BQ24091DGQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10MSOP / Charger IC Lithium Ion/Polymer 10-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.45V
Interface USB
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number BQ24091
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571444-BQ24091DGQR
Ultra Librarian 3D Model Ultra Librarian BQ24091DGQR CAD Model

Description

Product Overview: Texas Instruments BQ24091DGQR

The BQ24091DGQR from Texas Instruments is a highly sophisticated, single-cell lithium-ion battery charger designed to streamline the power management process in portable electronic devices. This compact, integrated circuit comes in a small, leaded QFN package that is suitable for space-constrained applications.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources, including USB ports and AC adapters.
  • Charge Current Programmability: Users can program the charge current according to their specific requirements, ensuring flexibility and optimization for different battery capacities.
  • High-Accuracy Voltage Regulation: The BQ24091DGQR maintains tight control over the charging voltage, providing a consistent and safe charging experience, which is crucial for preserving battery health and longevity.
  • Integrated Power FET: An internal power FET is included to regulate the current flow, reducing external component count and simplifying the circuit design.
  • Thermal Regulation: To protect against overheating, the device features thermal regulation, which automatically reduces charge current under high temperature conditions.
  • Status Indicators: LED status indicators provide visual feedback on the charging process, including the detection of pre-charge and fast charge states.

Applications

The versatility of the BQ24091DGQR makes it an ideal choice for a wide range of applications. It is particularly well-suited for portable electronics such as smartphones, tablets, digital cameras, and MP3 players, where efficient charging is essential for user convenience and device functionality.

Quality and Reliability

As with all Texas Instruments products, the BQ24091DGQR is manufactured to high standards, ensuring reliability and performance. The device is compliant with the relevant industry standards and has undergone rigorous testing to meet the stringent requirements of electronic device manufacturers.

Conclusion

The BQ24091DGQR from Texas Instruments represents a state-of-the-art solution for battery charging in portable devices. Its combination of programmability, high-accuracy voltage regulation, and thermal protection makes it a smart choice for designers looking to enhance the power management system of their products.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1283 $50.7735
110+ $0.9258 $101.8380
170+ $0.8968 $152.4560
235+ $0.8679 $203.9565
300+ $0.8390 $251.7000
400+ $0.7522 $300.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess