EN
  • EN
  • DE

BQ24085DRCTG4

Part No BQ24085DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION BATTERY CHARGER 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 770290-BQ24085DRCTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24085DRCTG4 CAD Model

Description

Product Overview: BQ24085DRCTG4 from Texas Instruments

The BQ24085DRCTG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments (TI). This advanced charge management device is tailored for portable applications and is packed with features to ensure the safe and reliable charging of single-cell Li-ion or Li-polymer batteries.

Key Features

  • Integrated Power FET: The BQ24085DRCTG4 comes with an internal power FET, which simplifies the circuit design and reduces the external component count.
  • Programmable Charge Parameters: Users can program the charge current and voltage thresholds to match specific battery requirements, ensuring versatility across different applications.
  • High-Accuracy Voltage and Current Regulation: This device provides precise control over the charging process, maintaining battery health and longevity.
  • Thermal Regulation: To protect against overheating, the BQ24085DRCTG4 includes a thermal regulation feature that reduces charge current under extreme temperature conditions.
  • Charge Status Indicators: With integrated LED drivers, the device offers visual feedback on the charge status, which can be critical for user interfaces.
  • Automatic Power-Path Management: The BQ24085DRCTG4 automatically manages the power path from the adapter to the battery and system load, optimizing charging and system operation.

Applications

The versatility of the BQ24085DRCTG4 makes it suitable for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Handheld GPS and Gaming Devices
  • Medical and Healthcare Devices

Technical Specifications

The BQ24085DRCTG4 operates over a wide input voltage range and supports a variety of output current and voltage settings. It comes in a compact 10-VSON package, which is ideal for space-constrained applications. The device also includes safety features such as overvoltage protection, short-circuit protection, and a timer for charge termination.

For engineers and designers looking for a reliable and customizable charging solution, the BQ24085DRCTG4 from Texas Instruments offers an excellent balance of performance, integration, and ease of use. Its advanced features and programmability make it a go-to choice for modern portable electronics requiring efficient power management.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9953 $54.7415
110+ $0.9324 $102.5640
170+ $0.9009 $153.1530
240+ $0.8379 $201.0960
315+ $0.8064 $254.0160
390+ $0.7749 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess