EN
  • EN
  • DE

BQ24079QWRGTRQ1

Part No BQ24079QWRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 26V
Interface USB
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number BQ24079
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353130-BQ24079QWRGTRQ1
Ultra Librarian 3D Model Ultra Librarian BQ24079QWRGTRQ1 CAD Model

Description

Introducing the BQ24079QWRGTRQ1 from Texas Instruments

The BQ24079QWRGTRQ1 is an advanced, single-cell Li-Ion battery charger designed by Texas Instruments to provide efficient, reliable charging solutions for portable electronics. This compact, integrated power management IC is specifically tailored for space-constrained applications, making it an ideal choice for a wide range of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

At the heart of this device is a highly efficient switch-mode charge management feature that ensures fast battery charging by dynamically adjusting the charge rate based on the power source capabilities and the battery's condition. The BQ24079QWRGTRQ1 supports a wide range of input voltages, accommodating the varied USB power standards, including USB 2.0, USB 3.0, and the USB Battery Charging Specification 1.2.

One of the key features of the BQ24079QWRGTRQ1 is its power path management capability, which allows the system to be powered up and operate from a deeply discharged battery. This ensures that the device remains functional even when the battery level is critically low. Additionally, the chip offers an array of safety features, including thermal regulation, overvoltage protection, and short-circuit protection, which safeguard both the charger and the battery from potential damage.

The BQ24079QWRGTRQ1 is designed with flexibility in mind, providing programmable charge parameters through an I2C interface, enabling designers to fine-tune the charging process for specific battery chemistry and performance requirements. Moreover, the charger's status can be easily monitored through its power-good and charge-status outputs, providing real-time feedback on the charging process.

Manufactured in a compact QFN package, the BQ24079QWRGTRQ1 minimizes the footprint on the PCB and simplifies the design of portable electronic devices. With its advanced charge management features, robust safety protections, and design flexibility, the BQ24079QWRGTRQ1 stands out as a superior choice for designers looking to enhance the charging capabilities of their next-generation portable devices.

Choose the BQ24079QWRGTRQ1 for a seamless integration into your power management solutions, ensuring your devices stay charged efficiently and safely.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7525 $52.2975
45+ $2.2585 $101.6325
69+ $2.1879 $150.9651
95+ $2.1173 $201.1435
123+ $2.0467 $251.7441
164+ $1.8350 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,286 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess