Products specifications Report Issue?

Package Tape & Reel (TR)
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 10.2V
Interface USB
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian BQ24074RGTRG4 CAD Model

You May Also Be Interested in

IXYS
SOLAR PAD BLACK
Need more? Email Us
ECAD model for SLPD-01-BLK
Pimoroni Ltd
Need more? Email Us
ECAD model for TEK012
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
ECAD model for GC120A12-R7B
Texas Instruments
BQ25176MDSGR
Lowest to $1.5513
ECAD model for BQ25176MDSGR
Phoenix Contact
TOOL BATTERY CHARGER 230V / ASD NORMAL CHARGER
Need more? Email Us
ECAD model for 1203929
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
ECAD model for LOK4240-2RLDG
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
ECAD model for CSC36AC
Renesas Electronics America
BUCK-BOOST NARROW VDC BATTERY CH
Lowest to $14.7339
ECAD model for RAA489118A3GNP#MA0
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
ECAD model for LTC4011EFE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,210 pieces
MOQ: 40 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention