Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Würth Elektronik
Series WCAP-FTX2
Packaging Bulk
Part Status Active
Capacitance 3.3 μF
Tolerance ±10%
Voltage Rating - AC 275V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.220" L x 0.610" W (31.00mm x 15.50mm)
Height - Seated (Max) 1.161" (29.50mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications EMI, RFI Suppression
Ratings X2
Ultra Librarian 3D Model Ultra Librarian 890324027025CS CAD Model

You May Also Be Interested in

Samsung
CAP CER 100PF 50V C0G/NP0 0603
Lowest to $0.0092
ECAD model for CL10C101JB81PNC
Samsung
CAP CER 10UF 50V X7R 1210
Lowest to $0.2364
ECAD model for CL32B106KBJNNNF
AVX Corporation
CAP TANT 470UF 20% 6.3V 1411
Lowest to $17.5940
ECAD model for F950J477MBAAQ2
Panasonic
CAP FILM 0.047UF 2% 16VDC 1206
Need more? Email Us
ECAD model for ECH-U1C473GX5
Panasonic
CAP ALUM 470UF 20% 10V RADIAL TH
Need more? Email Us
ECAD model for EEU-FC1A471
Panasonic
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.4788
ECAD model for EEH-ZA1E101XP
Panasonic
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.5456
ECAD model for EEU-FC1H101B
Panasonic
CAP CER 0.1UF 25V X7R 0603
Need more? Email Us
ECAD model for ECJ-1VB1E104K
United Chemi-Con
CAP ALUM 82UF 20% 420V RADIAL TH
Need more? Email Us
ECAD model for EKHE421ELL820MUN3S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention