EN
  • EN
  • DE

BQ24038

Part No BQ24038
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SINGLE-CHIP CHARGE AND SYSTEM POWER-PATH MANAGEMENT IC(bqTINYTM-III)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154113-BQ24038
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24038 CAD Model

Description

Product Overview: Texas Instruments BQ24038

The Texas Instruments BQ24038 is a highly integrated and efficient solution for lithium-ion battery charging and power management. This advanced single-cell Li-Ion battery charger is designed to simplify the charging process for a wide range of portable applications including smartphones, tablets, and other handheld devices.

Key Features

  • Integrated Power FETs: The BQ24038 features internal power FETs for up to 2A charge current, providing high efficiency and reducing external component count.
  • Flexible Power Source: It supports a wide range of input sources, including USB and AC adapters, making it highly versatile for various charging scenarios.
  • High-Accuracy Voltage Regulation: The device ensures precise regulation of battery voltage, leading to safe and consistent charging cycles.
  • Charge Status Indicators: It includes status outputs that can be used to drive LEDs or communicate with a host processor to indicate charging progress and completion.
  • Thermal Regulation: The BQ24038 is equipped with thermal regulation to protect the charger during high current operation or elevated temperatures.
  • Automatic Power Path Management (PPM): This feature allows the system to be powered from the adapter while simultaneously charging the battery, ensuring uninterrupted operation.

Protection Features

The BQ24038 incorporates several safety features to protect both the battery and the charging device:

  • Overvoltage protection
  • Overcurrent protection
  • Thermal shutdown
  • Pre-charge conditioning for deeply discharged batteries
  • Charge termination based on minimum current

Applications

With its compact design and comprehensive feature set, the BQ24038 is well-suited for a variety of portable applications, including:

  • Mobile phones and smartphones
  • Tablets and e-readers
  • Portable media players
  • Wearable technology
  • Other battery-powered devices

In conclusion, the Texas Instruments BQ24038 is a robust and versatile charging solution that provides designers with a highly efficient and safe way to manage power for rechargeable lithium-ion batteries in portable devices.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess