EN
  • EN
  • DE

AP01N40J

Part No AP01N40J
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145123-AP01N40J
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP01N40J CAD Model

Description

The AP01N40J from Advanced Power Electronics Corp. is an N-channel power MOSFET designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, providing excellent performance in various power conversion and control circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Control

Features

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling high-frequency operation.
  • Trench Technology: Enhances cell density for lower on-resistance and gate charge.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Lead Free and RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: The low on-resistance and gate charge contribute to high efficiency in power conversion applications, reducing power consumption and heat generation.
  • Improved Thermal Performance: Lower conduction losses result in reduced heat dissipation, simplifying thermal management and improving reliability.
  • Robust Design: The avalanche energy rating ensures reliable operation under demanding conditions, minimizing the risk of failure due to voltage spikes.
  • Compact Solution: Available in a compact package, suitable for space-constrained applications.
  • Simplified Design: The fast switching speed and low gate charge simplify driver design and reduce component count.

Additional Details

The AP01N40J is typically available in a through-hole or surface-mount package, depending on the specific variant. Key electrical characteristics include a drain-source voltage rating of 400V, continuous drain current rating(Check Datasheet), and gate-source voltage rating. The gate threshold voltage and total gate charge are important parameters for driver design. It is designed to operate over a wide temperature range. The on-resistance is a key parameter to consider for power loss calculation. This MOSFET is suitable for both hard-switching and soft-switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess