EN
  • EN
  • DE

BQ24035RHLRG4

Part No BQ24035RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CHARGE MGMT BQTINY-III 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1023808-BQ24035RHLRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24035RHLRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24035RHLRG4

The Texas Instruments BQ24035RHLRG4 is a highly integrated and efficient solution for lithium-ion battery charging and power-path management. This advanced single-cell Li-Ion battery charger is designed to be used in a wide range of portable applications. The BQ24035RHLRG4 simplifies the battery management system by integrating several key functions that help extend battery life and protect the battery during the charging process.

Key Features

  • Charge Management: The device offers a complete charge management solution with automatic recharge, pre-charge conditioning, and charge termination. This ensures that the battery is charged safely and efficiently.
  • Integrated Power FETs: The BQ24035RHLRG4 includes integrated power FETs for charge and discharge, reducing external component count and simplifying design.
  • Thermal Regulation: To prevent overheating, the device features thermal regulation that reduces charge current if the die temperature exceeds a set threshold.
  • LED Status Indicators: Charging status is easily monitored with LED indicators that signal charging and charge completion.
  • High Accuracy: The voltage and current regulation of the charger is highly accurate, ensuring precise charging and maximizing battery performance.

Flexible Power Management

The BQ24035RHLRG4 supports flexible power management with an input voltage range from 4.35V to 16V. This allows the charger to operate with a variety of power sources, including USB ports and wall adapters. Additionally, it features an automatic system load management which seamlessly transitions between charging the battery and powering the system load.

Safety and Protection

Safety is a priority for any battery management system, and the BQ24035RHLRG4 integrates multiple protection features. These include overvoltage protection, short-circuit protection, and over-temperature protection. These safeguards help to ensure the longevity and reliability of both the battery and the device it powers.

Package and Availability

The BQ24035RHLRG4 is available in a compact 20-pin QFN package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this battery charger meets the highest standards for performance and reliability.

For designers and engineers looking for a robust and comprehensive charging solution, the BQ24035RHLRG4 from Texas Instruments is an excellent choice that balances functionality, protection, and ease of use.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2978 $52.7648
37+ $2.7059 $100.1183
58+ $2.6214 $152.0412
79+ $2.5368 $200.4072
102+ $2.4523 $250.1346
137+ $2.1986 $301.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess