EN
  • EN
  • DE

CND2B10VTEJ1K

Part No CND2B10VTEJ1K
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133715-CND2B10VTEJ1K
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CND2B10VTEJ1K CAD Model

Description

The CND2B10VTEJ1K is a chip resistor manufactured by KOA Speer. While specific details are limited, chip resistors, in general, are fundamental components in electronic circuits, providing a specific amount of electrical resistance. These resistors are designed for surface mounting on printed circuit boards (PCBs), enabling compact and efficient circuit designs.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor circuits, and infotainment systems.
  • Medical Devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications: Found in network devices, routers, and communication modules.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring high-volume production.
  • Compact Size: Small form factor allows for high-density PCB layouts.
  • Stable Resistance: Provides a consistent resistance value over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • High Reliability: Ensures long-term performance and durability in various environments.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Cost-Effectiveness: Reduces assembly costs through automated placement and soldering.
  • Improved Performance: Enhances circuit stability and accuracy.
  • Increased Reliability: Extends the lifespan of electronic products.
  • Design Flexibility: Offers a wide range of resistance values and package sizes to suit different application requirements.

Additional Details

Chip resistors are typically constructed from a ceramic substrate with a resistive layer made of materials like metal oxide or thick film. The resistance value is determined by the material composition, layer thickness, and geometry. They are available in various sizes, standardized by EIA (Electronic Industries Alliance) codes, such as 0402, 0603, 0805, and 1206. The CND2B series from KOA Speer likely indicates specific performance characteristics and dimensions within their chip resistor product line. For precise specifications (resistance value, tolerance, power rating, temperature coefficient), consulting the KOA Speer datasheet for the CND2B10VTEJ1K is crucial.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess