EN
  • EN
  • DE
  • IT

BQ24005PWPRG4

Part No BQ24005PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CEL 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Lithium Ion 20-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name bq24005
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913427-BQ24005PWPRG4
Ultra Librarian 3D Model Ultra Librarian BQ24005PWPRG4 CAD Model

Description

Product Overview: BQ24005PWPRG4 by Texas Instruments

The BQ24005PWPRG4 is a highly integrated and efficient solution for lithium-ion or lithium-polymer battery charging, designed and manufactured by Texas Instruments. This charge management device is tailored to simplify the charging process for single-cell Li-ion batteries used in a wide array of portable applications. The BQ24005PWPRG4 is part of Texas Instruments' reputable line of battery management products, renowned for their reliability and performance.

With a compact PowerPAD™ MSOP-8 package, the BQ24005PWPRG4 offers a space-saving design, making it an ideal choice for portable electronics where real estate is at a premium. It operates from either a USB port or an AC adapter and supports a programmable charging current up to 1 A, allowing designers to flexibly manage the trade-off between charge time and thermal performance.

The BQ24005PWPRG4 incorporates several key features that ensure the safety and longevity of the battery. These include overvoltage protection, temperature monitoring, and a charge status output that can be used to indicate charging progress or completion. Additionally, the device has an automatic recharge feature that initiates a new charging cycle if the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.

One of the standout features of the BQ24005PWPRG4 is its power-efficient operation. It employs a constant-current/constant-voltage charge algorithm with thermal regulation to maximize charge rate without risk of overheating. This not only speeds up the charging process but also extends the life of the battery by preventing excessive heat generation.

In summary, the BQ24005PWPRG4 from Texas Instruments is an advanced battery charger IC that offers a blend of compact design, versatile charging options, and protective features. It is an excellent choice for developers looking to implement a reliable and efficient power management solution in their portable device designs.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5800 $57.4800
13+ $7.8605 $102.1865
20+ $7.6149 $152.2980
28+ $7.3692 $206.3376
36+ $7.1236 $256.4496
47+ $6.3867 $300.1749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,732 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess