EN
  • EN
  • DE

BQ2204APN

Part No BQ2204APN
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description X4 SRAM Nonvolatile Controller Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Controller Type Nonvolatile SRAM
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1154089-BQ2204APN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2204A
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2204APN CAD Model

Description

Overview of Texas Instruments BQ2204APN

The Texas Instruments BQ2204APN is a high-performance, nonvolatile SRAM controller designed to maintain the integrity of SRAM data during periods when the primary power source is compromised. This innovative component is ideal for a wide range of applications requiring data preservation, such as industrial controls, medical equipment, and data logging systems.

Key Features

  • Power-Fail Deselection: The BQ2204APN ensures that SRAMs are automatically deselected and write-protected when VCC falls below a pre-set threshold, thus preventing data corruption during power loss.
  • Low-Power CMOS: Designed with low-power CMOS technology, the controller minimizes power consumption, which is critical for battery-backed applications.
  • Automatic Battery Switching: This component includes an automatic power-fail chip deselect and write protection feature, which switches to the battery supply when the main power fails, ensuring continuous data retention without user intervention.
  • High-Precision Voltage Monitor: The BQ2204APN comes with a high-precision voltage monitor that provides a reliable power-fail warning, allowing the system to take necessary actions to preserve data integrity.

Product Specifications

Parameter Value
Operating Voltage Range 4.5V to 5.5V
Battery Backup Voltage 2.0V to 5.5V
Package Type 18-Pin Plastic DIP
Operating Temperature 0°C to 70°C

Applications

The BQ2204APN is suitable for a variety of applications that require reliable nonvolatile memory backup, such as:

  • Industrial control systems
  • Portable instrumentation
  • Medical monitoring and diagnostic equipment
  • Point of sale terminals
  • Data logging and storage systems

In summary, the Texas Instruments BQ2204APN is a robust solution for maintaining the integrity and continuity of SRAM data. Its advanced features ensure that critical data is preserved, making it an indispensable component for systems where data loss is not an option.

You May Also Be Interested in

Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess