EN
  • EN
  • DE

BQ219XLB-016

Part No BQ219XLB-016
Manufacturer Texas Instruments
Catalog Specialized ICs
Description BQ219XLB - SMART BATTERY MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 9
HTSUS 0000.00.0000
Win Source Part Number 1342423-BQ219XLB-016
Ultra Librarian 3D Model Ultra Librarian BQ219XLB-016 CAD Model

Description

The BQ219XLB-016 is a cutting-edge integrated circuit component manufactured by Texas Instruments, a global leader in semiconductor design and production. This advanced chip is designed to cater to a broad range of applications, particularly in power management solutions.

Key Features

  • High-Efficiency Power Management: The BQ219XLB-016 is engineered to provide efficient power management, which is crucial for extending the battery life of portable devices.
  • Advanced Battery Charging: It includes sophisticated battery charging capabilities that are compatible with various battery chemistries, ensuring safe and fast charging cycles.
  • Intelligent Power Distribution: This component intelligently distributes power between multiple subsystems within a device, optimizing performance and power consumption.
  • Compact Design: The compact footprint of the BQ219XLB-016 allows it to be integrated into space-constrained applications without compromising on functionality.

Applications

The BQ219XLB-016 is versatile and can be employed in numerous applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Technical Specifications

The BQ219XLB-016 boasts an impressive set of technical specifications that make it a top choice for designers and engineers. Some of its key specifications include:

  • Input voltage range suitable for a variety of power sources
  • Highly integrated circuit design for reduced external component count
  • Robust thermal management features to maintain optimal operating temperatures
  • Comprehensive protection mechanisms to safeguard against over-voltage, over-current, and over-temperature conditions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ219XLB-016 is no exception. It is produced using high-quality materials and subjected to rigorous testing to ensure it meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess