EN
  • EN
  • DE

BQ21120DRTWR

Part No BQ21120DRTWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1377996-BQ21120DRTWR
Ultra Librarian 3D Model Ultra Librarian BQ21120DRTWR CAD Model

Description

The Texas Instruments BQ21120DRTWR is a state-of-the-art battery management solution, designed to cater to the demanding needs of modern portable electronics. This highly integrated device is part of TI's extensive family of battery management ICs, and it is specifically engineered to provide efficient charging and protection for single-cell Li-Ion and Li-Polymer batteries.

Key Features

  • Advanced Charging Algorithm: The BQ21120DRTWR employs an intelligent charging algorithm that ensures optimal charging efficiency and speed while maximizing battery life.
  • High Accuracy: This device offers high-accuracy voltage and current regulation, which is crucial for the safety and longevity of the battery.
  • Power Path Management: With integrated power path management, the BQ21120DRTWR allows the system to be powered directly from the adapter while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Multiple Protection Features: It includes a suite of protection features such as overvoltage, overcurrent, short circuit, and thermal protection, safeguarding the battery and the device from various fault conditions.
  • Compact Design: The IC comes in a small WSON package, making it an ideal choice for space-constrained applications.

Applications

The BQ21120DRTWR is versatile and can be employed in a wide range of applications. It is particularly suitable for portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Technical Specifications

  • Input Voltage Range: 4.5V to 6.5V
  • Charge Current: Programmable up to 1.5A
  • Battery Voltage Regulation: 4.2V (±1%)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 3x2.5mm WSON

Conclusion

In conclusion, the Texas Instruments BQ21120DRTWR is a compact, efficient, and reliable battery management solution that offers advanced features for charging and protecting single-cell Li-Ion and Li-Polymer batteries. Its integration of power path management and multiple protection features make it an essential component for designers looking to enhance the performance and safety of their portable electronic devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess