EN
  • EN
  • DE

BQ21061YFPR

Part No BQ21061YFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current
Charge Current - Max 500mA
Battery Pack Voltage 2.4V ~ 4.6V
Voltage - Supply (Max) 5.25V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number BQ21061
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852106-BQ21061YFPR
Ultra Librarian 3D Model Ultra Librarian BQ21061YFPR CAD Model

Description

The BQ21061YFPR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product stands out for its exceptional performance and reliability in power management applications, particularly in the domain of battery charging and protection.

Key Features

  • Advanced Battery Management: The BQ21061YFPR is equipped with sophisticated algorithms to optimize battery charging, ensuring the longevity and efficiency of the battery.
  • High-Efficiency Operation: With an emphasis on energy conservation, this IC operates with high efficiency, reducing power loss and heat generation during the charging process.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and thermal protection to safeguard the battery and the device from potential damage due to abnormal conditions.
  • Compact Design: The BQ21061YFPR comes in a small footprint package, making it ideal for space-constrained applications without compromising on performance.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different use cases.

Applications

The BQ21061YFPR is designed to be versatile, finding its use in a multitude of applications. It's particularly suitable for:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Power Banks
  • Medical and Healthcare Devices

Technical Specifications

With its technical specifications, the BQ21061YFPR ensures a high level of performance for charging solutions:

  • Input Voltage Range: 4.5V to 18V
  • Charge Current: Programmable up to 3A
  • Battery Voltage Sensing for Accurate Charging
  • Temperature Monitoring and Protection
  • Package Type: DSBGA

Conclusion

The BQ21061YFPR from Texas Instruments represents a blend of innovation, efficiency, and reliability. This power management IC is an excellent choice for designers and engineers looking to incorporate a robust charging solution into their products, with the backing of Texas Instruments' renowned quality and support.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8224 $54.6720
70+ $1.4953 $104.6710
105+ $1.4486 $152.1030
145+ $1.4019 $203.2755
185+ $1.3551 $250.6935
250+ $1.2150 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess