EN
  • EN
  • DE

BQ20Z75DBTR

Part No BQ20Z75DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1-COMPLIANT GAS GAUGE AND PROTECTION-ENABLED IC WITH IMPEDANCE TRACK™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154072-BQ20Z75DBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ20Z75
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian BQ20Z75DBTR CAD Model

Description

Introducing the Texas Instruments BQ20Z75DBTR Battery Management IC

The Texas Instruments BQ20Z75DBTR is a sophisticated battery management integrated circuit (IC) that is part of TI's extensive portfolio of battery management solutions. This high-precision IC is designed to enhance the performance and reliability of lithium-ion and lithium-polymer battery packs, making it an ideal choice for a variety of applications including portable electronics, medical devices, and industrial equipment.

Key Features of the BQ20Z75DBTR

  • Advanced Battery Monitoring: The BQ20Z75DBTR provides accurate monitoring of critical parameters such as voltage, current, and temperature, which are essential for maintaining the health and efficiency of the battery pack.
  • Impedance Track™ Technology: Equipped with TI's proprietary Impedance Track™ algorithm, this IC offers precise state-of-charge (SOC) and state-of-health (SOH) estimations, ensuring users have a clear understanding of the battery's condition and remaining capacity.
  • Data Logging Capabilities: With an integrated data flash memory, the BQ20Z75DBTR can log battery usage history and other relevant data, providing valuable insights for maintenance and diagnostics.
  • Safety Features: Safety is paramount, and this IC includes multiple protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protections to ensure the battery operates within safe parameters.
  • Communication Interface: The device supports the standard SMBus communication protocol, allowing for easy integration with a host controller for data reporting and firmware updates.
  • Compact Design: The BQ20Z75DBTR comes in a small 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the BQ20Z75DBTR battery management IC makes it suitable for a wide range of applications, including:

  • Consumer electronics such as laptops, smartphones, and digital cameras
  • Medical devices that require reliable and accurate battery management
  • Portable power tools and handheld industrial devices
  • Uninterruptible power supplies (UPS) and energy storage systems

With the BQ20Z75DBTR, Texas Instruments continues to push the boundaries of battery management technology, offering a solution that enhances battery performance, prolongs lifespan, and ensures the safety of the devices we rely on every day.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2160 $50.9680
55+ $1.8182 $100.0010
86+ $1.7614 $151.4804
118+ $1.7046 $201.1428
152+ $1.6478 $250.4656
204+ $1.4773 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess