The RGL34K-E3/82 is a surface-mount rectifier diode manufactured by Vishay. It's designed for high-efficiency rectification in a variety of applications. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC).
Applications
- General purpose rectification
- Freewheeling diode in inductive circuits
- DC-DC converters
- Reverse polarity protection
- LED lighting applications
Features
- Glass passivated junction
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
- Surface mount package
Benefits
- Efficient AC to DC conversion reduces power loss.
- Protection of sensitive components from voltage spikes.
- Compact size saves board space.
- Extended operational life due to robust construction.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RGL34K-E3/82 features a repetitive peak reverse voltage of 1000V and a forward current of 0.5A. Its low forward voltage drop ensures minimal power dissipation. The device is housed in a compact, surface-mount SOD-123 package, making it ideal for high-density circuit boards. The glass passivated junction provides reliable performance and withstands high surge currents. This rectifier is designed for automated placement and soldering, contributing to efficient manufacturing processes. Its high surge current capability allows it to handle transient voltage spikes, protecting downstream components. The operating temperature range is typically -65°C to +175°C, making it suitable for a wide range of environments.