EN
  • EN
  • DE

BQ2084DBT-V143G4

Part No BQ2084DBT-V143G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS v1.1-COMPLIANT GAS GAUGE FOR USE WITH THE bq29312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154058-BQ2084DBT-V143G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2084-V143
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2084DBT-V143G4 CAD Model

Description

The BQ2084DBT-V143G4 is a sophisticated battery monitor IC designed by Texas Instruments (TI) to cater to the needs of smart battery pack applications. This high-precision integrated circuit is part of TI's extensive portfolio of battery management devices and is engineered to work with rechargeable battery chemistries, particularly lithium-based batteries.

Key Features

  • Advanced Data Acquisition: The BQ2084DBT-V143G4 utilizes a high-performance analog-to-digital converter (ADC) to accurately measure battery parameters such as voltage, current, and temperature, ensuring reliable monitoring and reporting of battery status.
  • Intelligent Battery Management: This IC supports the Smart Battery System (SBS) specifications, which allow for communication with the host system to provide real-time battery information, including remaining capacity, runtime, and health status.
  • Enhanced Safety Features: It includes multiple safety mechanisms, such as overcharge and over-discharge protection, to ensure the longevity and safe operation of the battery pack.
  • Flexible Configuration: The device can be programmed via an SMBus interface, enabling customization to suit various application requirements.

Applications

The BQ2084DBT-V143G4 is ideal for use in portable electronics where accurate fuel gauging and battery protection are critical. It is commonly employed in:

  • Notebook computers
  • Tablet devices
  • Medical and test equipment
  • Handheld terminals

Product Specifications

Parameter Value
Battery Type Multi-chemistry
Communication Interface SMBus
Operating Temperature Range -40°C to +85°C
Package/Case 30-TSSOP

Conclusion

The BQ2084DBT-V143G4 from Texas Instruments is a comprehensive solution for advanced battery monitoring in portable devices. Its precision, coupled with its smart features and robust safety protocols, make it an indispensable component for manufacturers aiming to deliver reliable and long-lasting battery-operated products to the market.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4604 $72.9208
4+ $29.9162 $119.6648
6+ $28.9813 $173.8878
8+ $28.0464 $224.3712
10+ $27.1116 $271.1160
13+ $24.3069 $315.9897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess