EN
  • EN
  • DE

BQ20849DBTR

Part No BQ20849DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT ANALOG / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ2084
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1049556-BQ20849DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20849DBTR CAD Model

Description

The BQ20849DBTR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced battery management device is specifically tailored for the precise monitoring and control of single-cell lithium-ion or lithium-polymer batteries. It is an essential component for ensuring the longevity and efficiency of battery-powered applications.

Key Features

  • High-Accuracy Monitoring: The BQ20849DBTR provides high-precision measurements of critical parameters such as voltage, current, and temperature, ensuring the battery operates within safe limits.
  • Integrated Power Management: This chip includes an integrated power FET for charging control, minimizing the need for external components and simplifying the design process.
  • Impedance Track™ Algorithm: TI's proprietary Impedance Track™ technology enables the BQ20849DBTR to deliver highly accurate state-of-charge (SOC) and state-of-health (SOH) estimations, which are crucial for optimal battery performance and lifecycle management.
  • Flexibility: The device offers programmable settings for charge voltage, current limits, and other parameters, providing design flexibility for various applications.
  • Protection Features: The BQ20849DBTR is equipped with multiple safety features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the battery operates safely under all conditions.
  • Communication Interface: An I2C interface facilitates communication between the BQ20849DBTR and the host controller, allowing for real-time monitoring and adjustments.

Applications

The versatility of the BQ20849DBTR makes it suitable for a wide range of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and laptops, as well as medical devices, drones, and other sophisticated battery-powered equipment that demand precise battery management for safety and efficiency.

Package and Availability

The BQ20849DBTR comes in a compact 30-pin TSSOP (DBT) package, designed for space-constrained applications. It is available for order through Texas Instruments' official distributors, ensuring reliable delivery and support for designers and manufacturers globally.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess