EN
  • EN
  • DE

BQ2502MA

Part No BQ2502MA
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Integrated Backup Unit (includes battery) for 2 SRAM Banks 16-DIP MODULE 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 12
RoHS Non-Compliant
Win Source Part Number 1024431-BQ2502MA
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2502MA CAD Model

Description

The Texas Instruments BQ2502MA is a cutting-edge, integrated circuit designed for efficient and reliable battery management. This advanced chip is tailored for use in a wide array of portable electronic devices, ranging from smartphones to digital cameras, ensuring they operate smoothly by providing stable power management solutions.

Key Features

  • High-Efficiency Charging: The BQ2502MA supports high-efficiency charging techniques, which enable faster charging times and improved battery life for your devices.
  • Multiple Battery Chemistry Support: This versatile chip is compatible with various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing a flexible solution for different types of portable electronics.
  • Integrated Power Path Management: The device includes an integrated power path management feature that allows the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted device operation.
  • Advanced Safety Features: With built-in safety measures such as over-voltage, over-current, short-circuit, and thermal protection, the BQ2502MA ensures the safety and longevity of both the battery and the device it powers.
  • Compact Design: The chip's small footprint makes it an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The BQ2502MA is suited for a wide range of applications due to its adaptability and robust feature set. It's commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets and Speakers
  • Wearable Technology
  • Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

For detailed technical specifications, the BQ2502MA data sheet provides comprehensive information on the chip's electrical characteristics, pin configurations, and operational guidelines, ensuring developers and engineers have the necessary information to integrate this battery management IC into their designs effectively.

Conclusion

The Texas Instruments BQ2502MA stands out as a superior battery management solution that offers a blend of performance, efficiency, and safety. Its ability to cater to a wide range of battery types and its integration of power path management makes it a valuable asset in the development of modern portable electronics.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess