EN
  • EN
  • DE

LT1462ACS8#PBF

Part No LT1462ACS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ 8SO / Op Amp Dual Micropower Amplifier ±20V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.13 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 28μA
Output Current per Channel 17mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780484-LT1462ACS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1462
Introduction Date February 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1462ACS8#PBF CAD Model

Description

The LT1462ACS8#PBF is a high-precision operational amplifier from Linear Technology, designed for applications that demand low noise, low input bias currents, and high input impedance. This operational amplifier is part of Linear Technology's LT1462 series and is encapsulated in an 8-lead SOIC package, making it suitable for a wide range of industrial, instrumentation, and medical applications.

Key Features

  • Low Noise Performance: The LT1462ACS8#PBF boasts a low noise level of 0.9nV/√Hz at 1kHz, which is ideal for sensitive applications requiring clean signal amplification.
  • High Precision: With an offset voltage of just 30µV and low drift over temperature, this operational amplifier ensures accuracy and stability in precision applications.
  • Wide Supply Range: The device operates from a supply voltage range of 2.7V to ±15V, accommodating a variety of power supply configurations.
  • Low Input Bias Current: The input bias current is typically 65pA, making it suitable for high impedance source applications.
  • High Output Drive Capability: It can drive up to ±10mA, allowing it to handle a range of load conditions.

Applications

The LT1462ACS8#PBF is versatile and can be used in several critical applications such as:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Active filters and buffers
  • Test equipment
  • Professional audio equipment
  • Thermocouple amplifiers

Quality and Reliability

Linear Technology ensures that the LT1462ACS8#PBF meets the highest quality and reliability standards. The device is RoHS compliant and lead-free, adhering to environmental regulations. It also features over-temperature protection and input over-voltage protection, safeguarding the device under extreme conditions.

In summary, the LT1462ACS8#PBF from Linear Technology is a superior choice for engineers looking for a high-performance operational amplifier that delivers precision, low noise, and high input impedance in a compact SOIC package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6431 $67.2862
4+ $27.6046 $110.4184
6+ $26.7419 $160.4514
8+ $25.8793 $207.0344
10+ $25.0166 $250.1660
14+ $22.4287 $314.0018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess