EN
  • EN
  • DE

BQ2040SN-D111

Part No BQ2040SN-D111
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2040
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571339-BQ2040SN-D111
Ultra Librarian 3D Model Ultra Librarian BQ2040SN-D111 CAD Model

Description

Product Overview: BQ2040SN-D111

The BQ2040SN-D111 is a cutting-edge battery management device from the renowned semiconductor manufacturer, Texas Instruments. Designed for precision, this integrated circuit (IC) is specifically tailored for efficient monitoring and control of rechargeable battery packs. The BQ2040SN-D111 stands out in the market for its ability to provide accurate fuel gauging and is an ideal solution for portable applications where battery life prediction is critical.

Key Features

  • Advanced Battery Monitoring: The BQ2040SN-D111 employs a sophisticated algorithm to monitor the battery's voltage, temperature, and charge/discharge rate, ensuring precise fuel gauging.
  • Intelligent Power Management: This device offers power management capabilities that help extend battery life by optimizing the charging cycle based on the battery's condition and usage patterns.
  • Multiple Chemistry Support: It supports various battery chemistries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Nickel Metal Hydride (NiMH), making it versatile for different types of battery-powered devices.
  • Serial Interface: The BQ2040SN-D111 features a serial interface for communication with microcontrollers or processors, allowing for easy integration into a system's architecture.
  • Self-Discharge Compensation: The IC accurately compensates for battery self-discharge, which is critical for maintaining the battery's state-of-charge (SOC) over extended periods of inactivity.

Applications

With its robust feature set, the BQ2040SN-D111 is suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Handheld medical devices that require reliable battery management
  • Industrial and professional equipment powered by rechargeable batteries
  • Energy storage systems that benefit from precise SOC determinations

Technical Specifications

The BQ2040SN-D111 operates over a wide temperature range and comes in a small-outline integrated circuit (SOIC) package for easy PCB mounting. Its compact footprint and low power consumption make it an efficient choice for space-constrained applications.

Conclusion

The BQ2040SN-D111 from Texas Instruments represents a state-of-the-art solution for battery management in portable devices. Its accuracy, versatility, and ease of integration make it a top choice for designers looking to enhance the user experience by ensuring reliable battery performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,382 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess