EN
  • EN
  • DE

BQ2023PW

Part No BQ2023PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface SDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ2023
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571332-BQ2023PW
Ultra Librarian 3D Model Ultra Librarian BQ2023PW CAD Model

Description

The BQ2023PW from Texas Instruments is an advanced single-cell lithium-ion (Li-Ion) battery monitor and protector integrated circuit (IC). Designed to cater to the needs of modern portable electronics, this IC ensures safe and efficient battery management in a compact TSSOP package.

Key Features

  • High-Accuracy Monitoring: The BQ2023PW provides precise monitoring of battery voltage, current, and temperature, which is crucial for maintaining the longevity and performance of the battery.
  • Advanced Protection: It includes features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the battery from conditions that could cause damage or reduce its lifespan.
  • Low Power Consumption: The device is designed for energy efficiency, with a low quiescent current that minimizes the drain on the battery when the system is in standby mode.
  • Communication Interface: It supports an I2C communication interface for configuration and monitoring, allowing for easy integration with a microcontroller or processor.

Applications

The BQ2023PW is ideal for a wide range of applications where reliable battery management is essential. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • Medical Devices
  • Other portable devices requiring single-cell Li-Ion battery management

Technical Specifications

Parameter Value
Battery Type Single-Cell Li-Ion
Package Type TSSOP
Communication Protocol I2C Interface
Operating Temperature Range -40°C to +85°C

Overall, the BQ2023PW from Texas Instruments is a robust and versatile solution for single-cell battery management, providing the necessary features to ensure safety, efficiency, and longevity of battery-powered devices.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9891 $59.9673
7+ $16.4014 $114.8098
10+ $15.8888 $158.8880
14+ $15.3763 $215.2682
17+ $14.8637 $252.6829
23+ $13.3261 $306.5003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,277 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess