The Panasonic ETQP4LR15AFM is a power inductor designed for DC-DC converters and power supply circuits. It is a shielded inductor, which helps to reduce electromagnetic interference (EMI) and ensure stable performance. It's commonly found in various electronic devices, including portable devices, power amplifiers, and automotive electronics.
Applications
- DC-DC converters
- Power supplies
- Portable devices (smartphones, tablets)
- Power amplifiers
- Automotive electronics
Features
- Shielded construction for low EMI
- High current handling capability
- Low DC resistance (DCR)
- Compact size
- Operating temperature range: -40°C to +125°C
- Surface mount design (SMD)
Benefits
- Reduced electromagnetic interference: Enhances system stability.
- Efficient power conversion: Minimizes power loss in DC-DC converters.
- High current handling: Suitable for high-power applications.
- Compact size: Saves board space.
- Wide operating temperature range: Ensures reliable performance in various environments.
- Easy to assemble: Simplifies manufacturing processes.
Additional Details
The ETQP4LR15AFM inductor has a specific inductance value (e.g., 0.15 µH), which is critical for its application in power conversion circuits. The low DC resistance (DCR) helps to minimize power loss due to heat dissipation, thereby improving the overall efficiency of the circuit. The shielded construction is crucial for reducing EMI, which can interfere with other components in the electronic device. Its compact size makes it suitable for portable devices where space is limited. The ETQP4LR15AFM is designed to provide stable and efficient power conversion in a variety of electronic applications. It adheres to RoHS compliance, ensuring environmental friendliness. The specific saturation current and self-resonant frequency will be specified in the datasheet.