EN
  • EN
  • DE

BQ2022DBZRG4

Part No BQ2022DBZRG4
Manufacturer Texas Instruments
Catalog Memory
Description IC EPROM 1KBIT SGL WIRE SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Kbit
Memory Organization 32 Bytes x 4 pages
Memory Interface Single Wire
Voltage - Supply 2.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BQ2022
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 571331-BQ2022DBZRG4
Ultra Librarian 3D Model Ultra Librarian BQ2022DBZRG4 CAD Model

Description

The BQ2022DBZRG4 is a state-of-the-art, single-cell lithium battery monitor and protector designed and manufactured by Texas Instruments. This sophisticated integrated circuit (IC) is engineered to ensure optimal performance and longevity of lithium-ion batteries, which are widely used in modern portable electronics, medical devices, and various industrial applications.

Key Features

  • Voltage Monitoring: The BQ2022DBZRG4 accurately monitors the cell voltage, providing precise readings that are essential for maintaining the health and efficiency of the battery.
  • Temperature Protection: It includes an internal temperature sensor that triggers protective measures if abnormal temperature levels are detected, thereby preventing damage to the battery and the device.
  • Current Sensing: The device is capable of sensing charge and discharge currents, offering critical data to control and optimize the battery's charge cycles.
  • Charge Control: With its integrated charge control feature, the BQ2022DBZRG4 manages the charging process to ensure the battery is charged safely and efficiently.
  • Communication Interface: It supports a standard communication interface for easy integration with a microcontroller or processor, enabling the device to share vital battery information with the host system.
  • Low Power Consumption: The IC is designed with power efficiency in mind, consuming minimal power during operation to maximize the battery's usable life.
  • Compact Form Factor: The BQ2022DBZRG4 comes in a small, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ2022DBZRG4 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Electronics
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) Battery Packs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ2022DBZRG4 is no exception. It is built to meet the highest industry standards, ensuring it performs consistently across various environmental conditions and application demands.

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2906 $50.3932
54+ $1.8795 $101.4930
83+ $1.8207 $151.1181
114+ $1.7620 $200.8680
147+ $1.7033 $250.3851
197+ $1.5271 $300.8387
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess