EN
  • EN
  • DE
  • IT

BQ2003

Part No BQ2003
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description The bq2003 Fast Charge IC provides comprehensive fast charge control functions together with high-speed switching...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159198-BQ2003
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2003 CAD Model

Description

The BQ2003 Fast-Charge IC from Texas Instruments is a state-of-the-art integrated circuit designed for the management of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) battery packs. This innovative solution offers a variety of features to ensure safe and efficient charging, making it an ideal choice for a wide range of portable applications.

Key Features

  • Fast-Charge Control: The BQ2003 supports fast charging, reducing the time required to replenish the battery's energy. It automatically transitions to maintenance charging to prevent overcharging.
  • Voltage and Temperature Monitoring: With built-in voltage and temperature monitoring, the BQ2003 ensures that the batteries are charged under optimal conditions, enhancing their longevity and performance.
  • Multiple Charge Termination Methods: The IC incorporates several charge termination methods, including negative delta voltage (-ΔV), maximum voltage, maximum temperature, and a programmable timer, providing flexibility and safety in the charging process.
  • High-Efficiency Operation: Designed with efficiency in mind, the BQ2003 enables energy-saving operation, which is crucial for battery-powered devices.
  • Status Indication: Charge status outputs are provided to indicate the state of the charge cycle, allowing for easy monitoring of the charging process.

Applications

The BQ2003 is versatile and can be used in various applications, including but not limited to portable consumer electronics, power tools, medical devices, and backup power systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement reliable fast-charging capabilities in their battery-powered products.

Technical Specifications

  • Charge Management for NiCd or NiMH Batteries
  • Automatic Transition to Maintenance Charge
  • Advanced Charge Termination Techniques
  • Status Outputs for LED or Host Processor Interface
  • Supply Voltage Range: 4.5V to 5.5V

The BQ2003 Fast-Charge IC is a comprehensive charging solution that provides both performance and peace of mind, ensuring that your battery-powered devices are always ready for use with minimal downtime.

You May Also Be Interested in

Chilisin
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,543 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess