EN
  • EN
  • DE

MC14521BF

Part No MC14521BF
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description PRESCALER, 1-FUNC / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14521
Standard Package 150 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635160-MC14521BF
Ultra Librarian 3D Model Ultra Librarian MC14521BF CAD Model

Description

ON Semiconductor MC14521BF Product Overview

The MC14521BF from ON Semiconductor is a versatile and high-performance CMOS programmable counter integrated circuit designed to meet the needs of various digital applications. This device is part of the MC14500 series and is renowned for its reliability and efficiency in processing digital signals.

Key Features

  • Counter Configuration: The device features a 24-stage binary counter, providing a wide range of counting capabilities suitable for time delay generation, frequency division, and event counting applications.
  • High-Speed Operation: With its CMOS technology, the MC14521BF can operate at high speeds, ensuring quick response times and efficient performance in fast-paced environments.
  • Low Power Consumption: The low power requirements of the CMOS design make this counter ideal for battery-powered and portable devices, where power efficiency is crucial.
  • Wide Operating Voltage Range: It operates across a broad voltage range, typically from 3V to 18V, providing flexibility and compatibility with a variety of circuits and power supplies.
  • Buffered Inputs and Outputs: Inputs and outputs are buffered to enhance the signal integrity and drive capability, allowing the device to interface with a wide range of other digital components.
  • Static Operation: The counter can remain in a static state without any loss of data, making it suitable for applications that require data retention without constant clocking.

Applications

The MC14521BF is suited for an array of applications that require precise counting or timing solutions, such as:

  • Time Delay Circuits
  • Frequency Dividers
  • Digital Clocks and Timers
  • Sequential Control Systems
  • Automated Industrial Processes
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14521BF is no exception. It is manufactured to high standards to ensure stable performance and longevity, even in demanding conditions. The device's robustness makes it a reliable choice for both commercial and industrial applications.

Whether you are designing a complex industrial control system or a simple timing solution for consumer electronics, the MC14521BF from ON Semiconductor provides the functionality and performance needed to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess