Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Series IttyBitty®
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2775
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639644-MIC2775-29YM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-29YM5 CAD Model

Description

The MIC2775-29YM5 is a power supply monitor designed for power management applications.

  • Series: IttyBitty™
  • Output Configuration: Push-Pull, Totem Pole
  • Reset Options: Active High/Active Low
  • Voltage Monitoring: Single
  • Reset Timeout: 140ms (Minimum)
  • Input Voltage Threshold: 2.93V
  • Mounting: Surface Mount
  • Package: SC-74A, SOT-753
  • Packaging: Bulk
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.5291
ECAD model for LTC2912ITS8-2#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6375 $57.3125
75+ $1.3436 $100.7700
120+ $1.3016 $156.1920
160+ $1.2596 $201.5360
210+ $1.2176 $255.6960
275+ $1.0917 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,077 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention