EN
  • EN
  • DE

CA3260T

Part No CA3260T
Manufacturer Intersil Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213230-CA3260T
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3260T CAD Model

Description

The CA3260T is a BiMOS operational amplifier featuring MOSFET input transistors and bipolar output transistors, manufactured by Intersil Corporation (now Renesas). It combines the advantages of both technologies, offering high input impedance, low input bias current, and excellent output drive capability.

Applications

  • Instrumentation Amplifiers
  • Sample-and-Hold Amplifiers
  • Voltage Followers
  • Comparators
  • Audio Amplifiers
  • Function Generators

Features

  • MOSFET Input Stage: Provides high input impedance and low input bias current.
  • Bipolar Output Stage: Offers excellent output drive capability.
  • Wide Common-Mode Input Voltage Range: Allows for versatile applications.
  • High Slew Rate: Enables fast signal processing.
  • Low Input Offset Voltage: Ensures accurate signal amplification.
  • Internal Compensation: Simplifies circuit design.

Benefits

  • High Accuracy: The low input offset voltage and bias current contribute to accurate signal amplification.
  • Wide Bandwidth: The high slew rate allows for processing of high-frequency signals.
  • Versatile Applications: The wide common-mode input voltage range makes it suitable for various circuit configurations.
  • Simplified Design: Internal compensation eliminates the need for external components, simplifying circuit design.
  • Excellent Output Drive: Bipolar output stage provides sufficient current to drive various loads.

Additional Details

The CA3260T has a typical input impedance of 1.5 TΩ and an input bias current of 5 pA. The slew rate is typically 10 V/µs. The supply voltage range is ±3V to ±8V. It is available in an 8-pin PDIP package. This amplifier is suitable for applications requiring high input impedance, low bias current, and good output drive capability. It is often used in precision instrumentation and audio applications.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
UTC
Lowest to $0.3269
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess