EN
  • EN
  • DE

DAC888AX/883

Part No DAC888AX/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216181-DAC888AX/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC888AX/883 CAD Model

Description

The DAC888AX/883 is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of military, aerospace, and high-reliability applications. This converter is a member of Analog Devices' industry-leading DAC product line, renowned for their exceptional accuracy, stability, and robustness.

Key Features

  • Resolution: The DAC888AX/883 boasts an 8-bit resolution, providing a fine granularity of analog output levels for precise control and signal processing tasks.
  • Monolithic Design: This DAC features a monolithic design, which enhances its reliability and reduces susceptibility to noise and interference, a critical factor in demanding environments.
  • High-Speed Performance: Engineered for fast conversion rates, the DAC888AX/883 is capable of handling high-speed data inputs, making it suitable for applications where rapid signal processing is required.
  • Temperature Range: The device operates over a full military temperature range, ensuring consistent performance even under extreme conditions.
  • Package: It comes in a hermetically sealed ceramic dual in-line package (CERDIP), providing additional protection against harsh environments and ensuring the longevity of the component.

Applications

The DAC888AX/883 is ideal for use in systems where high precision and reliability are paramount. Typical applications include:

  • Avionics and aerospace systems
  • Military hardware and secure communications
  • High-reliability industrial equipment
  • Navigation and guidance systems
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The DAC888AX/883 is manufactured to meet the rigorous standards of MIL-STD-883, ensuring it meets the highest levels of quality and reliability for mission-critical applications. Each unit is meticulously tested and certified to perform under the specified conditions, giving designers and engineers the confidence to integrate this DAC into their systems.

With its combination of performance, precision, and durability, the DAC888AX/883 from Analog Devices Inc. stands out as an exemplary choice for any application requiring a high-reliability DAC.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0021
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
TDK Corporation
Lowest to $0.4590
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess