EN
  • EN
  • DE

BQ2002DSNTR

Part No BQ2002DSNTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Programmable Features Voltage
Battery Pack Voltage 2V
Voltage - Supply (Max) 6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number BQ2002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571285-BQ2002DSNTR
Ultra Librarian 3D Model Ultra Librarian BQ2002DSNTR CAD Model

Description

The BQ2002DSNTR from Texas Instruments is a high-performance Fast Charge Management IC designed to cater to the demanding needs of modern rechargeable battery technologies. This advanced chip is an integral component for applications requiring efficient and safe charging solutions, such as portable consumer electronics, power tools, medical devices, and other battery-powered equipment.

Key Features

  • Fast Charge Control: The BQ2002DSNTR offers rapid charging capabilities, significantly reducing the time required to charge NiCd and NiMH batteries without compromising safety or battery life.
  • Intelligent Charge Algorithm: It incorporates a smart charge algorithm that monitors various parameters such as voltage, temperature, and time to optimize the charging process for different battery conditions.
  • Flexible Charging Rates: This IC supports a wide range of charging currents, allowing for versatility in design and application. It can adapt to the needs of small portable devices as well as larger, more power-hungry equipment.
  • High Accuracy: Precision voltage and current regulation ensures that the batteries are charged efficiently and safely, maximizing their potential lifespan and performance.
  • Temperature Monitoring: With its built-in temperature monitoring, the BQ2002DSNTR prevents overheating, one of the most common causes of battery damage during the charging process.

Product Specifications

  • Package: The device is available in an 8-pin SOP package, making it compact and suitable for space-constrained applications.
  • Operating Voltage: It operates over a wide voltage range, accommodating various battery configurations and ensuring compatibility with different product designs.
  • Charging Control: The IC includes pre-charge conditioning, fast charge, and top-off charging phases, along with an automatic transition to maintenance charge.

The Texas Instruments BQ2002DSNTR is a robust solution for developers looking to integrate a reliable and versatile charging system into their battery-powered products. Its advanced features and comprehensive charge management capabilities make it an excellent choice for ensuring the longevity and reliability of rechargeable batteries.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess