EN
  • EN
  • DE

BQ2000TPW

Part No BQ2000TPW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable Multi-Chemistry Fast-Charge Management IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 717956-BQ2000TPW
Popularity Medium
Supply and Demand Status Limited
Family Name bq2000TPW
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2000TPW CAD Model

Description

The BQ2000TPW is a high-performance, multi-chemistry battery charge management IC designed by Texas Instruments. This advanced power solution is tailored to facilitate efficient and safe charging for a variety of battery types, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion).

Key Features

  • Multi-Chemistry Support: The BQ2000TPW is versatile, supporting multiple battery chemistries which makes it an ideal choice for a wide range of applications.
  • Fast Charge Control: It features an advanced fast charge control algorithm that reduces the total charge time while maintaining battery health and safety.
  • Automatic Charge Termination: The IC includes automatic charge termination based on voltage, temperature, and time to ensure the battery does not overcharge, which can extend battery life.
  • Temperature Monitoring: With built-in temperature monitoring, the BQ2000TPW ensures that the battery is charged within its safe operating temperature range, preventing damage due to overheating.
  • Status Indicators: Integrated LED drivers provide visual charge status indicators that can be used to display charging progress and completion.
  • Power Management: It includes power management features that optimize power efficiency during charging, contributing to energy savings and prolonged battery life.

Applications

The BQ2000TPW is suitable for a broad spectrum of applications, ranging from portable consumer electronics to industrial and medical devices. Its ability to adapt to different battery chemistries makes it a versatile component for power management solutions.

Technical Specifications

  • Charge Management for NiCd, NiMH, Li-Ion batteries
  • Automatic pre-charge, fast charge, and top-off charge transitions
  • Temperature-based charge suspension and resume
  • Voltage-based charge termination
  • Charge status output signals
  • Package: 8-Pin TSSOP

For engineers and designers looking for a robust and flexible battery charging solution, the BQ2000TPW from Texas Instruments represents a state-of-the-art choice that balances performance, safety, and efficiency.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2106 $52.1060
24+ $4.2753 $102.6072
37+ $4.1417 $153.2429
50+ $4.0081 $200.4050
65+ $3.8745 $251.8425
87+ $3.4737 $302.2119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,093 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess